TR Fastenings Screw, Pozi Pan, Steel, A2, #8X3/8,pk100; Thread Size Imperial Tr Fastenings N80.375 PRA2ABS100

Description
SCREW, POZI PAN, STEEL, A2, #8X3/8,PK100; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI PAN, STEEL, A2, #8X3/8,PK100; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, Steel, A2, #8X3/8,pk100; Thread Size Imperial Tr Fastenings - 53M9613 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, Steel, A2, #8X3/8,pk100; Thread Size Imperial Tr Fastenings
53M9613
Screw, Pozi Pan, Steel, A2, #8X3/8,pk100; Thread Size Imperial Tr Fastenings 53M9613
SCREW, POZI PAN, STEEL, A2, #8X3/8,PK100; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW, POZI PAN, STEEL, A2, #8X3/8,PK100; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9613
Product Name Screw, Pozi Pan, Steel, A2, #8X3/8,pk100; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Slotted Standard Pan Head Screw - Type S SEELSKREW® - 8-32 UNC-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Inch # 8
View Details
Socket Screws - 1247326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details