TR Fastenings Csk Head Pozidriv Wood Screw, Steel, 8G; Thread Size Imperial Tr Fastenings N8 0.750 KRSTWT Z100

Description
CSK HEAD POZIDRIV WOOD SCREW, STEEL, 8G; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.75"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CSK HEAD POZIDRIV WOOD SCREW, STEEL, 8G; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.75"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Csk Head Pozidriv Wood Screw, Steel, 8G; Thread Size Imperial Tr Fastenings - 27AC4123 - Newark, An Avnet Company
Chicago, IL, United States
Csk Head Pozidriv Wood Screw, Steel, 8G; Thread Size Imperial Tr Fastenings
27AC4123
Csk Head Pozidriv Wood Screw, Steel, 8G; Thread Size Imperial Tr Fastenings 27AC4123
CSK HEAD POZIDRIV WOOD SCREW, STEEL, 8G; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.75"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes

CSK HEAD POZIDRIV WOOD SCREW, STEEL, 8G; Thread Size - Imperial:No.8; Thread Size - Metric:-; Screw Length:0.75"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4123
Product Name Csk Head Pozidriv Wood Screw, Steel, 8G; Thread Size Imperial Tr Fastenings
Screw Type Wood Screw
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Venting Sealing Screw -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M6 x 1.0 Cap Screw, 20 mm Long, Qty 25 - SH6MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details