TR Fastenings Screw, Pozi Pan, Steel, Bzp, #6X3/8; Thread Size Imperial Tr Fastenings N60.375 PRSTABZ100

Description
SCREW, POZI PAN, STEEL, BZP, #6X3/8; Thread Size - Imperial:No.6; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI PAN, STEEL, BZP, #6X3/8; Thread Size - Imperial:No.6; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, Steel, Bzp, #6X3/8; Thread Size Imperial Tr Fastenings - 53M9597 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, Steel, Bzp, #6X3/8; Thread Size Imperial Tr Fastenings
53M9597
Screw, Pozi Pan, Steel, Bzp, #6X3/8; Thread Size Imperial Tr Fastenings 53M9597
SCREW, POZI PAN, STEEL, BZP, #6X3/8; Thread Size - Imperial:No.6; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI PAN, STEEL, BZP, #6X3/8; Thread Size - Imperial:No.6; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9597
Product Name Screw, Pozi Pan, Steel, Bzp, #6X3/8; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Screw, Stainless Steel, Polished - 58-26-311-24 - Southco
Specs
Material Stainless Steel
Inch # 10
View Details
6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M4 x 0.7 Cap Screw, 30 mm Long, Qty 50 - SH4MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details