The Screw, Pozi Pan, Steel, Blk, #4X3X8 is a self-tapping screw designed for various fastening applications. It features a Pozi pan head style, which allows for better torque transfer and reduces the risk of cam-out during installation. The screw is made from steel and has a commercial chemical blackened finish, providing a level of corrosion resistance. It has a thread size of No. 4 and a length of 0.375 inches. This product is RoHS compliant, ensuring it meets environmental standards. The specifications indicate that it is suitable for use in projects requiring reliable and durable fastening solutions.
SCREW, POZI PAN, STEEL, BLK, #4X3X8; Thread Size - Imperial:No.4; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:Chemically Blackened; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M9583 |
| Product Name | Screw, Pozi Pan, Steel, Blk, #4X3X8; Thread Size Imperial Tr Fastenings |
| Head Type | Pan Head; Other; Pan Head Pozidriv |
| Material | Steel; Steel |
| Finish | Black Oxide |