TR Fastenings Bolt, Hex Head, Steel, M8X70, Pk50; Thread Size Imperial Tr Fastenings M8 70 HH88BL Z50

Description
BOLT, HEX HEAD, STEEL, M8X70, PK50; Thread Size - Imperial:-; Thread Size - Metric:M8; Head Type:Hex; Thread Length:-; External Length:70mm; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
BOLT, HEX HEAD, STEEL, M8X70, PK50; Thread Size - Imperial:-; Thread Size - Metric:M8; Head Type:Hex; Thread Length:-; External Length:70mm; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt, Hex Head, Steel, M8X70, Pk50; Thread Size Imperial Tr Fastenings - 27AC4168 - Newark, An Avnet Company
Chicago, IL, United States
Bolt, Hex Head, Steel, M8X70, Pk50; Thread Size Imperial Tr Fastenings
27AC4168
Bolt, Hex Head, Steel, M8X70, Pk50; Thread Size Imperial Tr Fastenings 27AC4168
BOLT, HEX HEAD, STEEL, M8X70, PK50; Thread Size - Imperial:-; Thread Size - Metric:M8; Head Type:Hex; Thread Length:-; External Length:70mm; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes

BOLT, HEX HEAD, STEEL, M8X70, PK50; Thread Size - Imperial:-; Thread Size - Metric:M8; Head Type:Hex; Thread Length:-; External Length:70mm; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bolts
Product Number 27AC4168
Product Name Bolt, Hex Head, Steel, M8X70, Pk50; Thread Size Imperial Tr Fastenings
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
Square Head Tap Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
Titanium SHCS M4 x20mm Long - 25043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Kwik-Strip® Stripper Bolts - 46605 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details