TR Fastenings Screw Socket, Cap, M8X60, Pk100; Thread Size Imperial Tr Fastenings M8 60 SO12CS S100

Description
SCREW SOCKET, CAP, M8X60, PK100; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:60mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, M8X60, PK100; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:60mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, M8X60, Pk100; Thread Size Imperial Tr Fastenings - 53M9422 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, M8X60, Pk100; Thread Size Imperial Tr Fastenings
53M9422
Screw Socket, Cap, M8X60, Pk100; Thread Size Imperial Tr Fastenings 53M9422
SCREW SOCKET, CAP, M8X60, PK100; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:60mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver RoHS Compliant: Yes

SCREW SOCKET, CAP, M8X60, PK100; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:60mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9422
Product Name Screw Socket, Cap, M8X60, Pk100; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Cap Screw, 1 1/4 in. Long, Qty 25 - SH25S125 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Regular Type A - T103B - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 7/8"
View Details
Spanner Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Oval Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Socket Screws - 1247172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details