SET SCREW SOCKET, KCP, M8X10, PK25; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M9347 |
| Product Name | Set Screw Socket, Kcp, M8X10, Pk25; Thread Size Imperial Tr Fastenings |
| Screw Type | Set Screw |