TR Fastenings Screw Socket, Cap, S/s, A2, M6X50, Pk50; Thread Size Imperial Tr Fastenings M650 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M6X50, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M6X50, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M6X50, Pk50; Thread Size Imperial Tr Fastenings - 53M9328 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M6X50, Pk50; Thread Size Imperial Tr Fastenings
53M9328
Screw Socket, Cap, S/s, A2, M6X50, Pk50; Thread Size Imperial Tr Fastenings 53M9328
SCREW SOCKET, CAP, S/S, A2, M6X50, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M6X50, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9328
Product Name Screw Socket, Cap, S/s, A2, M6X50, Pk50; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
3 mm Hex Key for M6 Setscrew, Qty 10 - HK030 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Metric M6
View Details
Screw, Pan Head, Stainless Steel, 8-32, 28.32Mm; Thread Size Metric Apm Hexseal - 47T6357 - Newark, An Avnet Company
Specs
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Stainless Steel; Stainless Steel
Length 1.11 inch (28.32 mm)
View Details