TR Fastenings Screw, Cap, Ss, M6, 40Mm; Thread Size Imperial Tr Fastenings M640 SOA2CSS50

Description
SCREW, CAP, SS, M6, 40MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, CAP, SS, M6, 40MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Cap, Ss, M6, 40Mm; Thread Size Imperial Tr Fastenings - 53M9319 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Cap, Ss, M6, 40Mm; Thread Size Imperial Tr Fastenings
53M9319
Screw, Cap, Ss, M6, 40Mm; Thread Size Imperial Tr Fastenings 53M9319
SCREW, CAP, SS, M6, 40MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

SCREW, CAP, SS, M6, 40MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9319
Product Name Screw, Cap, Ss, M6, 40Mm; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Cap Screw, 3/4 in. Long, Qty 25 - SH25S075 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details