TR Fastenings Hex Head Screw, Brass, M6, Pk100; Thread Size Imperial Tr Fastenings M630HHBRSCS100

Description
HEX HEAD SCREW, BRASS, M6, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:30mm; Fastener Plating:-; Fastener Material:Brass; Screw Head Style:Hex Head; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HEX HEAD SCREW, BRASS, M6, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:30mm; Fastener Plating:-; Fastener Material:Brass; Screw Head Style:Hex Head; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Head Screw, Brass, M6, Pk100; Thread Size Imperial Tr Fastenings - 27AC4182 - Newark, An Avnet Company
Chicago, IL, United States
Hex Head Screw, Brass, M6, Pk100; Thread Size Imperial Tr Fastenings
27AC4182
Hex Head Screw, Brass, M6, Pk100; Thread Size Imperial Tr Fastenings 27AC4182
HEX HEAD SCREW, BRASS, M6, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:30mm; Fastener Plating:-; Fastener Material:Brass; Screw Head Style:Hex Head; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HEX HEAD SCREW, BRASS, M6, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:30mm; Fastener Plating:-; Fastener Material:Brass; Screw Head Style:Hex Head; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4182
Product Name Hex Head Screw, Brass, M6, Pk100; Thread Size Imperial Tr Fastenings
Head Type Hexagon Head; Other; Hex Head
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 6 mm Long, Qty 50 - SS4MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Machine Screw - 335-1095-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details