TR Fastenings Screw Socket, Cap, S/s, A2, M6X25, Pk50; Thread Size Imperial Tr Fastenings M625 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M6X25, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M6X25, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M6X25, Pk50; Thread Size Imperial Tr Fastenings - 53M9294 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M6X25, Pk50; Thread Size Imperial Tr Fastenings
53M9294
Screw Socket, Cap, S/s, A2, M6X25, Pk50; Thread Size Imperial Tr Fastenings 53M9294
SCREW SOCKET, CAP, S/S, A2, M6X25, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M6X25, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9294
Product Name Screw Socket, Cap, S/s, A2, M6X25, Pk50; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/8 in. Hex Key for 1/4-20 Setscrew, Qty 10 - HK018 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Inch 1/4"
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7863 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details