TR Fastenings Screw Socket, Cap, S/s, A2, M6X20, Pk50; Thread Size Imperial Tr Fastenings M620 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M6X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M6X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M6X20, Pk50; Thread Size Imperial Tr Fastenings - 53M9279 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M6X20, Pk50; Thread Size Imperial Tr Fastenings
53M9279
Screw Socket, Cap, S/s, A2, M6X20, Pk50; Thread Size Imperial Tr Fastenings 53M9279
SCREW SOCKET, CAP, S/S, A2, M6X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M6X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53M9279
Product Name Screw Socket, Cap, S/s, A2, M6X20, Pk50; Thread Size Imperial Tr Fastenings
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details