TR Fastenings Screw Socket, Csk, S/s, A2, M6X12, Pk50; Thread Size Imperial Tr Fastenings M612 KHA2MCS50

Description
SCREW SOCKET, CSK, S/S, A2, M6X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CSK, S/S, A2, M6X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Csk, S/s, A2, M6X12, Pk50; Thread Size Imperial Tr Fastenings - 53M9227 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Csk, S/s, A2, M6X12, Pk50; Thread Size Imperial Tr Fastenings
53M9227
Screw Socket, Csk, S/s, A2, M6X12, Pk50; Thread Size Imperial Tr Fastenings 53M9227
SCREW SOCKET, CSK, S/S, A2, M6X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes

SCREW SOCKET, CSK, S/S, A2, M6X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:12mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9227
Product Name Screw Socket, Csk, S/s, A2, M6X12, Pk50; Thread Size Imperial Tr Fastenings
Head Type Flat Head; Hexagon Head; Socket Head Cap; Other; Flat / Countersunk Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1088-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details
#4-40 Commercial, 0.124
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details