TR Fastenings Screw Socket, Butt, S/s, A2, M6X10,pk100; Thread Size Imperial Tr Fastenings M610 BHA2MCS100

Description
SCREW SOCKET, BUTT, S/S, A2, M6X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, BUTT, S/S, A2, M6X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Butt, S/s, A2, M6X10,pk100; Thread Size Imperial Tr Fastenings - 53M9208 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Butt, S/s, A2, M6X10,pk100; Thread Size Imperial Tr Fastenings
53M9208
Screw Socket, Butt, S/s, A2, M6X10,pk100; Thread Size Imperial Tr Fastenings 53M9208
SCREW SOCKET, BUTT, S/S, A2, M6X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW SOCKET, BUTT, S/S, A2, M6X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9208
Product Name Screw Socket, Butt, S/s, A2, M6X10,pk100; Thread Size Imperial Tr Fastenings
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7850 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Socket Screws - 1247242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details