TR Fastenings Shakeproof Washer, 6.4Mm, M6, Ss, Bx100; Internal Diameter Tr Fastenings M6-EXA2-S100

Description
SHAKEPROOF WASHER, 6.4MM, M6, SS, BX100; Internal Diameter:6.4mm; External Diameter:10mm; Fastener Material:Stainless Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHAKEPROOF WASHER, 6.4MM, M6, SS, BX100; Internal Diameter:6.4mm; External Diameter:10mm; Fastener Material:Stainless Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shakeproof Washer, 6.4Mm, M6, Ss, Bx100; Internal Diameter Tr Fastenings - 15J8600 - Newark, An Avnet Company
Chicago, IL, United States
Shakeproof Washer, 6.4Mm, M6, Ss, Bx100; Internal Diameter Tr Fastenings
15J8600
Shakeproof Washer, 6.4Mm, M6, Ss, Bx100; Internal Diameter Tr Fastenings 15J8600
SHAKEPROOF WASHER, 6.4MM, M6, SS, BX100; Internal Diameter:6.4mm; External Diameter:10mm; Fastener Material:Stainless Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes

SHAKEPROOF WASHER, 6.4MM, M6, SS, BX100; Internal Diameter:6.4mm; External Diameter:10mm; Fastener Material:Stainless Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 15J8600
Product Name Shakeproof Washer, 6.4Mm, M6, Ss, Bx100; Internal Diameter Tr Fastenings
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Washer - 7089A4/316L150HV300109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M14
View Details
Washers - 4828442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Plain
Material Brass; Brass
Inside Diameter 0.512 inch (13.000 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details