TR Fastenings Screw Socket, Cap, M6X75, Black, Pk100; Thread Size Imperial Tr Fastenings M6 75 SO12CS S100

Description
SCREW SOCKET, CAP, M6X75, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:75mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, M6X75, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:75mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, M6X75, Black, Pk100; Thread Size Imperial Tr Fastenings - 53M9340 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, M6X75, Black, Pk100; Thread Size Imperial Tr Fastenings
53M9340
Screw Socket, Cap, M6X75, Black, Pk100; Thread Size Imperial Tr Fastenings 53M9340
SCREW SOCKET, CAP, M6X75, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:75mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SCREW SOCKET, CAP, M6X75, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:75mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9340
Product Name Screw Socket, Cap, M6X75, Black, Pk100; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L1204088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Thumb Screws - PFTLM4-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details
1/4-20 Setscrew, 1 in. Long, Qty 25 - SS25S100 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details