TR Fastenings Screw Socket, Cap, M6X40, Black, Pk100; Thread Size Imperial Tr Fastenings M6 40 SO12CS S100

Description
SCREW SOCKET, CAP, M6X40, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:40mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, M6X40, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:40mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, M6X40, Black, Pk100; Thread Size Imperial Tr Fastenings - 53M9320 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, M6X40, Black, Pk100; Thread Size Imperial Tr Fastenings
53M9320
Screw Socket, Cap, M6X40, Black, Pk100; Thread Size Imperial Tr Fastenings 53M9320
SCREW SOCKET, CAP, M6X40, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:40mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SCREW SOCKET, CAP, M6X40, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:40mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9320
Product Name Screw Socket, Cap, M6X40, Black, Pk100; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Socket Screws - 1838610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Hex socket button
Standard Drives Hex Socket
View Details
Regular Type A - T103 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details