SCREW, SLT, PAN, STEEL, BZP, M6X10,PK100; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M9168 |
| Product Name | Screw, Slt, Pan, Steel, Bzp, M6X10,pk100; Thread Size Metric Tr Fastenings |
| Head Type | Pan Head; Other; Pan Head Slotted |
| Material | Steel; Steel |
| Finish | Zinc Plated |