TR Fastenings Pan Head Torx Screw, Steel, M5, Pk100; Thread Size Metric Tr Fastenings M520PTSTMCZ100

Description
PAN HEAD TORX SCREW, STEEL, M5, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
PAN HEAD TORX SCREW, STEEL, M5, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Torx Screw, Steel, M5, Pk100; Thread Size Metric Tr Fastenings - 27AC4131 - Newark, An Avnet Company
Chicago, IL, United States
Pan Head Torx Screw, Steel, M5, Pk100; Thread Size Metric Tr Fastenings
27AC4131
Pan Head Torx Screw, Steel, M5, Pk100; Thread Size Metric Tr Fastenings 27AC4131
PAN HEAD TORX SCREW, STEEL, M5, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes

PAN HEAD TORX SCREW, STEEL, M5, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4131
Product Name Pan Head Torx Screw, Steel, M5, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
M6 x 1.0 Setscrew, 35 mm Long, Qty 25 - SS6MS35 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details