TR Fastenings Screw, Pozi Pan, S/s, A2, M5X20, Pk100; Thread Size Metric Tr Fastenings M520 PRA2MCS100

Description
SCREW, POZI PAN, S/S, A2, M5X20, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI PAN, S/S, A2, M5X20, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, S/s, A2, M5X20, Pk100; Thread Size Metric Tr Fastenings - 53M9103 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, S/s, A2, M5X20, Pk100; Thread Size Metric Tr Fastenings
53M9103
Screw, Pozi Pan, S/s, A2, M5X20, Pk100; Thread Size Metric Tr Fastenings 53M9103
SCREW, POZI PAN, S/S, A2, M5X20, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI PAN, S/S, A2, M5X20, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9103
Product Name Screw, Pozi Pan, S/s, A2, M5X20, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M4 X 0.70 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M4
View Details