TR Fastenings Screw Socket, Csk, S/s, A2, M5X20, Pk50; Thread Size Imperial Tr Fastenings M520 KHA2MCS50

Description
SCREW SOCKET, CSK, S/S, A2, M5X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CSK, S/S, A2, M5X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Csk, S/s, A2, M5X20, Pk50; Thread Size Imperial Tr Fastenings - 53M9097 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Csk, S/s, A2, M5X20, Pk50; Thread Size Imperial Tr Fastenings
53M9097
Screw Socket, Csk, S/s, A2, M5X20, Pk50; Thread Size Imperial Tr Fastenings 53M9097
SCREW SOCKET, CSK, S/S, A2, M5X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes

SCREW SOCKET, CSK, S/S, A2, M5X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Flat / Countersunk Hex Socket; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9097
Product Name Screw Socket, Csk, S/s, A2, M5X20, Pk50; Thread Size Imperial Tr Fastenings
Head Type Flat Head; Hexagon Head; Socket Head Cap; Other; Flat / Countersunk Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 4 mm Long, Qty 50 - SS4MS04 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Machine Screw - 335-1145-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details