TR Fastenings Screw, Pozi Pan, Steel, Blk, M5X16,pk100; Thread Size Metric Tr Fastenings M516 PRSTMCB100

Description
SCREW, POZI PAN, STEEL, BLK, M5X16,PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Description
SCREW, POZI PAN, STEEL, BLK, M5X16,PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Screw, Pozi Pan, Steel, Blk, M5X16, pk100 is a metric fastener designed for various applications requiring a reliable fastening solution. It features a thread size of M5 and a length of 16mm, making it suitable for medium-duty tasks. The screw is constructed from steel and has a chemically blackened finish, providing corrosion resistance. The pan head design with a Pozidriv drive allows for better torque transfer and reduces the risk of cam-out during installation. This product is RoHS compliant, ensuring it meets environmental safety standards. It is packaged in quantities of 100, making it convenient for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Screw, Pozi Pan, Steel, Blk, M5X16, pk100 is a metric fastener designed for various applications requiring a reliable fastening solution. It features a thread size of M5 and a length of 16mm, making it suitable for medium-duty tasks. The screw is constructed from steel and has a chemically blackened finish, providing corrosion resistance. The pan head design with a Pozidriv drive allows for better torque transfer and reduces the risk of cam-out during installation. This product is RoHS compliant, ensuring it meets environmental safety standards. It is packaged in quantities of 100, making it convenient for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, Steel, Blk, M5X16,pk100; Thread Size Metric Tr Fastenings - 53M9082 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, Steel, Blk, M5X16,pk100; Thread Size Metric Tr Fastenings
53M9082
Screw, Pozi Pan, Steel, Blk, M5X16,pk100; Thread Size Metric Tr Fastenings 53M9082
SCREW, POZI PAN, STEEL, BLK, M5X16,PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

SCREW, POZI PAN, STEEL, BLK, M5X16,PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9082
Product Name Screw, Pozi Pan, Steel, Blk, M5X16,pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Cap Screw, 3/4 in. Long, Qty 25 - SH25S075 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Machine Screw - 335-R10-32X1/22701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details