TR Fastenings Recessed Pan Head Torx Screw, Steel, M5; Thread Size Metric Tr Fastenings M512PTSTMCZ100

Description
RECESSED PAN HEAD TORX SCREW, STEEL, M5; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RECESSED PAN HEAD TORX SCREW, STEEL, M5; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Pan Head Torx Screw, Steel, M5; Thread Size Metric Tr Fastenings - 27AC4130 - Newark, An Avnet Company
Chicago, IL, United States
Recessed Pan Head Torx Screw, Steel, M5; Thread Size Metric Tr Fastenings
27AC4130
Recessed Pan Head Torx Screw, Steel, M5; Thread Size Metric Tr Fastenings 27AC4130
RECESSED PAN HEAD TORX SCREW, STEEL, M5; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

RECESSED PAN HEAD TORX SCREW, STEEL, M5; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4130
Product Name Recessed Pan Head Torx Screw, Steel, M5; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details