TR Fastenings Screw, Pozi Pan, Steel, Blk, M5X12,pk100; Thread Size Metric Tr Fastenings M512 PRSTMCB100

Description
SCREW, POZI PAN, STEEL, BLK, M5X12,PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI PAN, STEEL, BLK, M5X12,PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, Steel, Blk, M5X12,pk100; Thread Size Metric Tr Fastenings - 53M9063 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, Steel, Blk, M5X12,pk100; Thread Size Metric Tr Fastenings
53M9063
Screw, Pozi Pan, Steel, Blk, M5X12,pk100; Thread Size Metric Tr Fastenings 53M9063
SCREW, POZI PAN, STEEL, BLK, M5X12,PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

SCREW, POZI PAN, STEEL, BLK, M5X12,PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9063
Product Name Screw, Pozi Pan, Steel, Blk, M5X12,pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41850 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Machine Screw - 335-RM4X12MM2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details