TR Fastenings Screw, Pozi Pan, S/s, A2, M5X12, Pk100; Thread Size Metric Tr Fastenings M512 PRA2MCS100

Description
SCREW, POZI PAN, S/S, A2, M5X12, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI PAN, S/S, A2, M5X12, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, S/s, A2, M5X12, Pk100; Thread Size Metric Tr Fastenings - 53M9062 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, S/s, A2, M5X12, Pk100; Thread Size Metric Tr Fastenings
53M9062
Screw, Pozi Pan, S/s, A2, M5X12, Pk100; Thread Size Metric Tr Fastenings 53M9062
SCREW, POZI PAN, S/S, A2, M5X12, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI PAN, S/S, A2, M5X12, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9062
Product Name Screw, Pozi Pan, S/s, A2, M5X12, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
M4 x 0.7 Cap Screw, 20 mm Long, Qty 50 - SH4MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details