SCREW, SLT, CSK, STEEL, BZP, M5X12,PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M9061 |
| Product Name | Screw, Slt, Csk, Steel, Bzp, M5X12,pk100; Thread Size Metric Tr Fastenings |
| Head Type | Flat Head; Other; Flat / Countersunk Head Slotted |
| Material | Steel; Steel |
| Finish | Zinc Plated |