TR Fastenings Screw Socket, Butt, S/s, A2, M5X12,pk100; Thread Size Imperial Tr Fastenings M512 BHA2MCS100

Description
SCREW SOCKET, BUTT, S/S, A2, M5X12,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, BUTT, S/S, A2, M5X12,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Butt, S/s, A2, M5X12,pk100; Thread Size Imperial Tr Fastenings - 53M9048 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Butt, S/s, A2, M5X12,pk100; Thread Size Imperial Tr Fastenings
53M9048
Screw Socket, Butt, S/s, A2, M5X12,pk100; Thread Size Imperial Tr Fastenings 53M9048
SCREW SOCKET, BUTT, S/S, A2, M5X12,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, BUTT, S/S, A2, M5X12,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9048
Product Name Screw Socket, Butt, S/s, A2, M5X12,pk100; Thread Size Imperial Tr Fastenings
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 35 mm Long, Qty 25 - SH6MS35 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Machine Screw - 335-1069-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details