TR Fastenings Screw, Slt, Cheese, Steel, M5X10, Pk100; Thread Size Metric Tr Fastenings M510 CSSTMCZ100

Description
SCREW, SLT, CHEESE, STEEL, M5X10, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, CHEESE, STEEL, M5X10, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Cheese, Steel, M5X10, Pk100; Thread Size Metric Tr Fastenings - 53M9033 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Cheese, Steel, M5X10, Pk100; Thread Size Metric Tr Fastenings
53M9033
Screw, Slt, Cheese, Steel, M5X10, Pk100; Thread Size Metric Tr Fastenings 53M9033
SCREW, SLT, CHEESE, STEEL, M5X10, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

SCREW, SLT, CHEESE, STEEL, M5X10, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9033
Product Name Screw, Slt, Cheese, Steel, M5X10, Pk100; Thread Size Metric Tr Fastenings
Head Type Other; Cheese Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Oversized Slotted Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Oversized Head
Head Type Other; Oversized
Standard Drives Slotted
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details