TR Fastenings Screw Socket, Butt, S/s, A2, M5X10,pk100; Thread Size Imperial Tr Fastenings M510 BHA2MCS100

Description
SCREW SOCKET, BUTT, S/S, A2, M5X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, BUTT, S/S, A2, M5X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Butt, S/s, A2, M5X10,pk100; Thread Size Imperial Tr Fastenings - 53M9030 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Butt, S/s, A2, M5X10,pk100; Thread Size Imperial Tr Fastenings
53M9030
Screw Socket, Butt, S/s, A2, M5X10,pk100; Thread Size Imperial Tr Fastenings 53M9030
SCREW SOCKET, BUTT, S/S, A2, M5X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW SOCKET, BUTT, S/S, A2, M5X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9030
Product Name Screw Socket, Butt, S/s, A2, M5X10,pk100; Thread Size Imperial Tr Fastenings
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41882 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Machine Screw - 335-1104-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details