TR Fastenings Crinkle Washer, Beryllium Copper, M5; Internal Diameter Tr Fastenings M5-CWBCWAS50

Description
CRINKLE WASHER, BERYLLIUM COPPER, M5; Internal Diameter:5.42mm; External Diameter:9.2mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CRINKLE WASHER, BERYLLIUM COPPER, M5; Internal Diameter:5.42mm; External Diameter:9.2mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crinkle Washer, Beryllium Copper, M5; Internal Diameter Tr Fastenings - 27AC4138 - Newark, An Avnet Company
Chicago, IL, United States
Crinkle Washer, Beryllium Copper, M5; Internal Diameter Tr Fastenings
27AC4138
Crinkle Washer, Beryllium Copper, M5; Internal Diameter Tr Fastenings 27AC4138
CRINKLE WASHER, BERYLLIUM COPPER, M5; Internal Diameter:5.42mm; External Diameter:9.2mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CRINKLE WASHER, BERYLLIUM COPPER, M5; Internal Diameter:5.42mm; External Diameter:9.2mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 27AC4138
Product Name Crinkle Washer, Beryllium Copper, M5; Internal Diameter Tr Fastenings
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Wave Spring - C062-L3 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washers - 2874234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Inside Diameter 1.220 inch (31.000 mm)
View Details
Washers & Shims - PW-45X55X1 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.950 to 1.000 inch (24.130 to 25.400 mm)
View Details