SET SCREW SOCKET, S/S, A2, M5X8, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M9164 |
| Product Name | Set Screw Socket, S/s, A2, M5X8, Pk50; Thread Size Imperial Tr Fastenings |
| Screw Type | Set Screw |