TR Fastenings Set Screw Socket, Kcp, M5X6, Pk50; Thread Size Imperial Tr Fastenings M5 6 HS45KC S50

Description
SET SCREW SOCKET, KCP, M5X6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes
Datasheet
Description
SET SCREW SOCKET, KCP, M5X6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Socket, Kcp, M5X6, Pk50; Thread Size Imperial Tr Fastenings - 53M9004 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw Socket, Kcp, M5X6, Pk50; Thread Size Imperial Tr Fastenings
53M9004
Set Screw Socket, Kcp, M5X6, Pk50; Thread Size Imperial Tr Fastenings 53M9004
SET SCREW SOCKET, KCP, M5X6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes

SET SCREW SOCKET, KCP, M5X6, PK50; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9004
Product Name Set Screw Socket, Kcp, M5X6, Pk50; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M4 x 0.7 Cap Screw, 12 mm Long, Qty 50 - SH4MS12 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details