SCREW SOCKET, CAP, BZP, M5X16, PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:16mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M9089 |
| Product Name | Screw Socket, Cap, Bzp, M5X16, Pk100; Thread Size Imperial Tr Fastenings |
| Screw Type | Cap Screw |
| Head Type | Hexagon Head; Socket Head Cap; Other; Hex Socket |
| Material | Steel; Steel |
| Finish | Zinc Plated |