TR Fastenings Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Imperial Tr Fastenings M48PRSTTTZ100

Description
PAN HEAD POZIDRIV SCREW, STEEL, M4,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
PAN HEAD POZIDRIV SCREW, STEEL, M4,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Imperial Tr Fastenings - 27AC4145 - Newark, An Avnet Company
Chicago, IL, United States
Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Imperial Tr Fastenings
27AC4145
Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Imperial Tr Fastenings 27AC4145
PAN HEAD POZIDRIV SCREW, STEEL, M4,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

PAN HEAD POZIDRIV SCREW, STEEL, M4,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4145
Product Name Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Recessed Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/4-20 Setscrew, 1/2 in. Long, Qty 25 - SS25S050 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details