TR Fastenings Screw Socket, Cap, S/s, A2, M4X8, Pk50; Thread Size Imperial Tr Fastenings M48 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M4X8, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M4X8, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M4X8, Pk50; Thread Size Imperial Tr Fastenings - 53M8997 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M4X8, Pk50; Thread Size Imperial Tr Fastenings
53M8997
Screw Socket, Cap, S/s, A2, M4X8, Pk50; Thread Size Imperial Tr Fastenings 53M8997
SCREW SOCKET, CAP, S/S, A2, M4X8, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M4X8, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8997
Product Name Screw Socket, Cap, S/s, A2, M4X8, Pk50; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 30 mm Long, Qty 25 - SH6MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2.5 X 0.45 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details