The Pan Head Pozidriv Screw, Steel, M4, pk100, is designed for applications requiring a reliable fastening solution. This screw features a Pozidriv recess, which allows for better torque transfer compared to standard Phillips screws. It is made from steel and has a commercial zinc plating that provides corrosion resistance. The screw has a nominal length of 6 mm and a thread size of M4, making it suitable for various assembly tasks. The product is compliant with RoHS regulations, ensuring it meets environmental standards. This pack contains 100 screws, making it a practical choice for projects requiring multiple fasteners.
PAN HEAD POZIDRIV SCREW, STEEL, M4,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:6mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 27AC4095 |
| Product Name | Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Imperial Tr Fastenings |
| Head Type | Pan Head; Other; Recessed Pan Head Pozidriv |
| Material | Steel; Steel |
| Finish | Zinc Plated |