SCREW W/ WASHER, STEEL, M4, 6MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 38K7541 |
| Product Name | Screw W/ Washer, Steel, M4, 6Mm; Thread Size Metric Tr Fastenings |
| Head Type | Pan Head; Other; Pan Head Slotted |
| Material | Steel; Steel |
| Finish | Zinc Plated |