TR Fastenings Screw, Slt, Pan, S/s, A2, M4X6, Pk100; Thread Size Metric Tr Fastenings M46 PSA2MCS100

Description
SCREW, SLT, PAN, S/S, A2, M4X6, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, PAN, S/S, A2, M4X6, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Pan, S/s, A2, M4X6, Pk100; Thread Size Metric Tr Fastenings - 53M8983 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Pan, S/s, A2, M4X6, Pk100; Thread Size Metric Tr Fastenings
53M8983
Screw, Slt, Pan, S/s, A2, M4X6, Pk100; Thread Size Metric Tr Fastenings 53M8983
SCREW, SLT, PAN, S/S, A2, M4X6, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, SLT, PAN, S/S, A2, M4X6, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8983
Product Name Screw, Slt, Pan, S/s, A2, M4X6, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Recessed Standard Pan Head Screw - Type R SEELSKREW® - 1/4-28 UNF-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L1604088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details