TR Fastenings Screw, Pozi Pan, Steel, Blk, M4X6, Pk100; Thread Size Metric Tr Fastenings M46 PRSTMCB100

Description
SCREW, POZI PAN, STEEL, BLK, M4X6, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI PAN, STEEL, BLK, M4X6, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, Steel, Blk, M4X6, Pk100; Thread Size Metric Tr Fastenings - 53M8981 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, Steel, Blk, M4X6, Pk100; Thread Size Metric Tr Fastenings
53M8981
Screw, Pozi Pan, Steel, Blk, M4X6, Pk100; Thread Size Metric Tr Fastenings 53M8981
SCREW, POZI PAN, STEEL, BLK, M4X6, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

SCREW, POZI PAN, STEEL, BLK, M4X6, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8981
Product Name Screw, Pozi Pan, Steel, Blk, M4X6, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
1/4-20 Cap Screw, 3/8 in. Long, Qty 25 - SH25S038 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details