SCREW, SLT, CSK, STEEL, BZP, M4X6, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M8979 |
| Product Name | Screw, Slt, Csk, Steel, Bzp, M4X6, Pk100; Thread Size Metric Tr Fastenings |
| Head Type | Flat Head; Other; Flat / Countersunk Head Slotted |
| Material | Steel; Steel |
| Finish | Zinc Plated |