TR Fastenings Screw, Slt, Pan, S/s, A2, M4X40, Pk100; Thread Size Metric Tr Fastenings M440 PSA2MCS100

Description
SCREW, SLT, PAN, S/S, A2, M4X40, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:40mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, PAN, S/S, A2, M4X40, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:40mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Pan, S/s, A2, M4X40, Pk100; Thread Size Metric Tr Fastenings - 53M8965 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Pan, S/s, A2, M4X40, Pk100; Thread Size Metric Tr Fastenings
53M8965
Screw, Slt, Pan, S/s, A2, M4X40, Pk100; Thread Size Metric Tr Fastenings 53M8965
SCREW, SLT, PAN, S/S, A2, M4X40, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:40mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, SLT, PAN, S/S, A2, M4X40, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:40mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8965
Product Name Screw, Slt, Pan, S/s, A2, M4X40, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 66H8074 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.1875 inch (4.76 mm)
View Details
Socket Screws - 1838660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Hex socket button
Standard Drives Hex Socket
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details