TR Fastenings Screw Socket, Cap, S/s, A2, M4X25, Pk50; Thread Size Imperial Tr Fastenings M425 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M4X25, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M4X25, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M4X25, Pk50; Thread Size Imperial Tr Fastenings - 53M8946 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M4X25, Pk50; Thread Size Imperial Tr Fastenings
53M8946
Screw Socket, Cap, S/s, A2, M4X25, Pk50; Thread Size Imperial Tr Fastenings 53M8946
SCREW SOCKET, CAP, S/S, A2, M4X25, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M4X25, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53M8946
Product Name Screw Socket, Cap, S/s, A2, M4X25, Pk50; Thread Size Imperial Tr Fastenings
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details