TR Fastenings Screw, Slt, Csk, Steel, Bzp, M4X20,pk100; Thread Size Metric Tr Fastenings M420 KSSTMCZ100

Description
SCREW, SLT, CSK, STEEL, BZP, M4X20,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, CSK, STEEL, BZP, M4X20,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Csk, Steel, Bzp, M4X20,pk100; Thread Size Metric Tr Fastenings - 53M8928 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Csk, Steel, Bzp, M4X20,pk100; Thread Size Metric Tr Fastenings
53M8928
Screw, Slt, Csk, Steel, Bzp, M4X20,pk100; Thread Size Metric Tr Fastenings 53M8928
SCREW, SLT, CSK, STEEL, BZP, M4X20,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-;RoHS Compliant: Yes

SCREW, SLT, CSK, STEEL, BZP, M4X20,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8928
Product Name Screw, Slt, Csk, Steel, Bzp, M4X20,pk100; Thread Size Metric Tr Fastenings
Head Type Flat Head; Other; Flat / Countersunk Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Dipsticks -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Dipstick
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
M4 x 0.7 Setscrew, 5 mm Long, Qty 50 - SS4MS05 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details