TR Fastenings Screw Socket, Butt, S/s, A2, M4X20,pk100; Thread Size Imperial Tr Fastenings M420 BHA2MCS100

Description
SCREW SOCKET, BUTT, S/S, A2, M4X20,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, BUTT, S/S, A2, M4X20,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Butt, S/s, A2, M4X20,pk100; Thread Size Imperial Tr Fastenings - 53M8919 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Butt, S/s, A2, M4X20,pk100; Thread Size Imperial Tr Fastenings
53M8919
Screw Socket, Butt, S/s, A2, M4X20,pk100; Thread Size Imperial Tr Fastenings 53M8919
SCREW SOCKET, BUTT, S/S, A2, M4X20,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, BUTT, S/S, A2, M4X20,PK100; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8919
Product Name Screw Socket, Butt, S/s, A2, M4X20,pk100; Thread Size Imperial Tr Fastenings
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
M6 x 1.0 Setscrew, 6 mm Long, Qty 25 - SS6MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details