TR Fastenings Screw Socket, Cap, S/s, A2, M4X16, Pk50; Thread Size Imperial Tr Fastenings M416 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M4X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M4X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M4X16, Pk50; Thread Size Imperial Tr Fastenings - 53M8916 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M4X16, Pk50; Thread Size Imperial Tr Fastenings
53M8916
Screw Socket, Cap, S/s, A2, M4X16, Pk50; Thread Size Imperial Tr Fastenings 53M8916
SCREW SOCKET, CAP, S/S, A2, M4X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M4X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53M8916
Product Name Screw Socket, Cap, S/s, A2, M4X16, Pk50; Thread Size Imperial Tr Fastenings
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details