TR Fastenings Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Metric Tr Fastenings M412PRSTEXZ100

Description
PAN HEAD POZIDRIV SCREW, STEEL, M4,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PAN HEAD POZIDRIV SCREW, STEEL, M4,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Metric Tr Fastenings - 27AC4172 - Newark, An Avnet Company
Chicago, IL, United States
Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Metric Tr Fastenings
27AC4172
Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Metric Tr Fastenings 27AC4172
PAN HEAD POZIDRIV SCREW, STEEL, M4,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PAN HEAD POZIDRIV SCREW, STEEL, M4,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4172
Product Name Pan Head Pozidriv Screw, Steel, M4,pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1070-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details