TR Fastenings Screw, Pozi Pan, Steel, Blk, M4X12,pk100; Thread Size Metric Tr Fastenings M412 PRSTMCB100

Description
SCREW, POZI PAN, STEEL, BLK, M4X12,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI PAN, STEEL, BLK, M4X12,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi Pan, Steel, Blk, M4X12,pk100; Thread Size Metric Tr Fastenings - 53M8887 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi Pan, Steel, Blk, M4X12,pk100; Thread Size Metric Tr Fastenings
53M8887
Screw, Pozi Pan, Steel, Blk, M4X12,pk100; Thread Size Metric Tr Fastenings 53M8887
SCREW, POZI PAN, STEEL, BLK, M4X12,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

SCREW, POZI PAN, STEEL, BLK, M4X12,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Chemically Blackened; Screw Head Style:Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8887
Product Name Screw, Pozi Pan, Steel, Blk, M4X12,pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7857 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details