TR Fastenings Pan Head Slotted Screw, Steel, M4, Pk100; Thread Size Metric Tr Fastenings M410PSSTMCB100

Description
PAN HEAD SLOTTED SCREW, STEEL, M4, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PAN HEAD SLOTTED SCREW, STEEL, M4, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Slotted Screw, Steel, M4, Pk100; Thread Size Metric Tr Fastenings - 27AC4159 - Newark, An Avnet Company
Chicago, IL, United States
Pan Head Slotted Screw, Steel, M4, Pk100; Thread Size Metric Tr Fastenings
27AC4159
Pan Head Slotted Screw, Steel, M4, Pk100; Thread Size Metric Tr Fastenings 27AC4159
PAN HEAD SLOTTED SCREW, STEEL, M4, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PAN HEAD SLOTTED SCREW, STEEL, M4, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Black Zinc; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4159
Product Name Pan Head Slotted Screw, Steel, M4, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
1/4-20 Cap Screw, 3/8 in. Long, Qty 25 - SH25S038 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details