TR Fastenings Pan Head Pozidriv Screw, Brass, M4,pk100; Thread Size Metric Tr Fastenings M410PRBRMCN100

Description
PAN HEAD POZIDRIV SCREW, BRASS, M4,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Brass; Fastener Plating:Bright Nickel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
PAN HEAD POZIDRIV SCREW, BRASS, M4,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Brass; Fastener Plating:Bright Nickel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Pozidriv Screw, Brass, M4,pk100; Thread Size Metric Tr Fastenings - 27AC4142 - Newark, An Avnet Company
Chicago, IL, United States
Pan Head Pozidriv Screw, Brass, M4,pk100; Thread Size Metric Tr Fastenings
27AC4142
Pan Head Pozidriv Screw, Brass, M4,pk100; Thread Size Metric Tr Fastenings 27AC4142
PAN HEAD POZIDRIV SCREW, BRASS, M4,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Brass; Fastener Plating:Bright Nickel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

PAN HEAD POZIDRIV SCREW, BRASS, M4,PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Brass; Fastener Plating:Bright Nickel; Screw Head Style:Recessed Pan Head Pozidriv; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4142
Product Name Pan Head Pozidriv Screw, Brass, M4,pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Recessed Pan Head Pozidriv
Material Brass; Brass
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M6 x 1.0 Setscrew, 6 mm Long, Qty 25 - SS6MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details