TR Fastenings Screw, Cap, Ss, M4, 10Mm; Thread Size Imperial Tr Fastenings M410 SOA2CSS50

Description
SCREW, CAP, SS, M4, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, CAP, SS, M4, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Cap, Ss, M4, 10Mm; Thread Size Imperial Tr Fastenings - 53M8867 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Cap, Ss, M4, 10Mm; Thread Size Imperial Tr Fastenings
53M8867
Screw, Cap, Ss, M4, 10Mm; Thread Size Imperial Tr Fastenings 53M8867
SCREW, CAP, SS, M4, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

SCREW, CAP, SS, M4, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8867
Product Name Screw, Cap, Ss, M4, 10Mm; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fast Lead Screw, Medium Size, Wing, 3.2mm  Max. Outer Panel, Stainless Steel, Passivated - 12-12-304-12 - Southco
Specs
Material Stainless Steel
Length 0.7362 inch (18.7 mm)
View Details
2 suppliers
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7865 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.7500 inch (19.05 mm)
View Details